Acopian Power Supplies Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Standard Features: Universal input. Power Factor Correction. Output Inhibit Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| Standard Features Universal input. Power Factor Correction. Output Inhibit. Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection... | |
| Small yet providing up to 288 watts of well regulated DC, these supplies can be mounted in spaces where many others won’t fit. A metal case fully encloses all circuitry... | |
| Switching Regulated Power Supplies (to 900 watts)Power Factor Correction and Universal Input | |
| The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power... | |
| These Narrow Profile switchers include convection cooled models less than 7" long that provide outputs up to 75 watts and fan cooled models less than 8" long that provide outputs... | |
| These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may... | |
| We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our... |