Acopian Power Supplies Datasheets for DC Power Systems
DC power systems provide continuous DC power through multiple outputs. Most DC power systems include a battery backup, temperature compensation, and other features.
DC Power Systems: Learn more
| Product Name | Notes |
|---|---|
| Acopian general purpose duals furnish two completely independent outputs, either identical or different, in less space and at less cost than two equivalent single output supplies. Thousands of output voltage/current... | |
| Acopian Rack Mounting power supplies feature excellent regulation and ripple specifications with outputs up to 150 volts and 60 amps. Metering and overvoltage protection are available as options. These power... | |
| Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps,... | |
| Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted... | |
| Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to... | |
| Dual tracking output Plug-in power supplies provide the balanced voltages commonly required for driving operational amplifiers and related linear circuitry. The convenient plug-in configuration simplifies mounting and wiring, and connections... | |
| Space-saving Acopian duals combine two electrically independent DC outputs in a single case. Either identical or different outputs may be selected. And every combination is supplied with Acopian's usual 3-day... | |
| These DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket,... | |
| These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/nega tive output terminal configuration minimizes system wiring. | |
| These dual tracking output mini-modules are compact and convenient sources of the voltages required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board... | |
| These power supplies are constructed in sturdy extruded aluminum assemblies designed expressly for mounting in standard 19" wide RETMA cabinet racks. The front panels are finished in light gray enamel. | |
| These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on... | |
| Triple isolated output power supplies provide the features and characteristics of three supplies in one compact, easy-to-use package. They are available in the voltage combinations most frequently required for driving... | |
| We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our... |