Acopian Power Supplies Datasheets for Power Factor Correction (PFC) Products
Power factor correction (PFC) products are used to configure and correct the power factor in power systems.
Power Factor Correction (PFC) Products: Learn more
| Product Name | Notes |
|---|---|
| Standard Features: Universal input. Power Factor Correction. Output Inhibit Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| Standard Features Universal input. Power Factor Correction. Output Inhibit. Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors)... | |
| Small yet providing up to 288 watts of well regulated DC, these supplies can be mounted in spaces where many others won’t fit. A metal case fully encloses all circuitry... | |
| The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power... |