Acopian Power Supplies Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
Standard Features: Universal input. Power Factor Correction. Output Inhibit Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection.
Series A High Performance (model numbers begin with the letter A) A broad selection of power supplies offering unusually high performance - many models have regulation of ±0.005%. Electronic current...
Standard Features Highly Configurable, with a seemingly Infinite number of Options Any slot voltage from 1.5v to 150v is available Remote Sensing Open Sense protection Isolated output Short circuit and...
Standard Features Highly Configurable, with a seemingly Infinite number of Options Remote Sensing Open Sense protection Isolated output Short circuit and overload protection with enhanced surge capabilities No minimum load...
Standard Features Universal input. Power Factor Correction. Output Inhibit. Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection.
AC-DC single output & wide adjust output • Five Year Warranty STANDARD FEATURES • Highly configurable • Remote sensing • Open sense protection • Isolated output • Internal EMI Filtering...
Acopian general purpose duals furnish two completely independent outputs, either identical or different, in less space and at less cost than two equivalent single output supplies. Thousands of output voltage/current...
Acopian Rack Mounting power supplies feature excellent regulation and ripple specifications with outputs up to 150 volts and 60 amps. Metering and overvoltage protection are available as options. These power...
All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/con stant-current crossover characteristic, and so may be used...
Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps,...
Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted...
An Acopian Plug-in power module can be installed in a matter of seconds. Simply plug it into a standard octal(8-pin) socket. No other mounting is required. (Threaded mounting holes are...
An Acopian Plug-in power module can be installed in a matter of seconds. Simply plug it into a standard octal(8-pin) socket. Nothing else is ordinarily necessary. (Threaded mounting holes are...
An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors)...
Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available.
DC inputs from 21.6 to 32.0 Vdc input may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls...
Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to...
Dual tracking output Plug-in power supplies provide the balanced voltages commonly required for driving operational amplifiers and related linear circuitry. The convenient plug-in configuration simplifies mounting and wiring, and connections...
Ideal for laboratory and instrumentation applications, these rack mounting supplies have the same output ratings and specifications as the modular supplies, but additionally feature calibrated ten-turn controls (with locking vernier...
Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection...
Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and...
Low-cost DC power suitable for driving loads such as lamps, relays, and small motors is provided by Series U unregulated power supplies. All components are generously derated, insuring a long...
Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current...
Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. Where only a narrow mounting space is available, Acopian...
Small yet providing up to 288 watts of well regulated DC, these supplies can be mounted in spaces where many others won’t fit. A metal case fully encloses all circuitry...
Space-saving Acopian duals combine two electrically independent DC outputs in a single case. Either identical or different outputs may be selected. And every combination is supplied with Acopian's usual 3-day...
Switching Regulated Power Supplies (to 900 watts)Power Factor Correction and Universal Input
The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power...
These DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket,...
These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/nega tive output terminal configuration minimizes system wiring.
These dual tracking output mini-modules are compact and convenient sources of the voltages required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board...
These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions...
These Narrow Profile switchers include convection cooled models less than 7" long that provide outputs up to 75 watts and fan cooled models less than 8" long that provide outputs...
These power supplies are constructed in sturdy extruded aluminum assemblies designed expressly for mounting in standard 19" wide RETMA cabinet racks. The front panels are finished in light gray enamel.
These power supplies have the broad adjustment capability required for analog instrumentation and circuitry, process controls, basic research, and similar applications. The output voltage may be manually controlled either at...
These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting...
These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on...
These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may...
To meet the need for unregulated DC power at a low cost, Acopian offers a broad line of Plug-in power modules with output voltages to 950 volts. There is no...
To meet the need for unregulated DC power at low cost, Acopian offers a broad line of fully adjustable Plug-in power modules with output voltages to 950 volts. There is...
Triple isolated output power supplies provide the features and characteristics of three supplies in one compact, easy-to-use package. They are available in the voltage combinations most frequently required for driving...
We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our...
Where only a narrow mounting space is available, Acopian Narrow Profile power supplies fit where many others cannot. Choose from Series A (high performance - model numbers begin with the...