Acopian Power Supplies Datasheets for Programmable Power Supplies
Programmable power supplies are digitally controlled power sources that provide accurate and adjustable levels of voltage, current, and frequency. They include a processor, voltage/current programming circuits, current shunt, and voltage/current read-back circuits.
Programmable Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Standard Features: Universal input. Power Factor Correction. Output Inhibit Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| Standard Features Universal input. Power Factor Correction. Output Inhibit. Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/con stant-current crossover characteristic, and so may be used... | |
| DC inputs from 21.6 to 32.0 Vdc input may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls... | |
| Ideal for laboratory and instrumentation applications, these rack mounting supplies have the same output ratings and specifications as the modular supplies, but additionally feature calibrated ten-turn controls (with locking vernier... | |
| Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current... | |
| The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power... | |
| These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions... | |
| These power supplies have the broad adjustment capability required for analog instrumentation and circuitry, process controls, basic research, and similar applications. The output voltage may be manually controlled either at... | |
| We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our... |