Hykon Manufacturing Company, Inc. Datasheets for Distance Meters

Measuring tools are used to measure the distance between two locations or objects.
Distance Meters: Learn more

Product Name Notes
Cable Measurer 1900. Accurate, convenient length measuring of a wide variety of flat materials up to 3/8" (9.5 mm) thick. Adjusdtable front guides accommodate any width to 6" (15.24 cm).
Cable Measurer 1900. Accurate, convenient length measuring of a wide variety of flat materials up to 3/8" (9.5 mm) thick. Adjustable front guides accommodate any width to 6" (15.24 cm).
Conforms to National Bureau of Standards H-44 Requirements 1969. NOT RECOMMENDED FOR WIRE MEASURING. NO-SLIP toothed wheel made of sintered iron keeps sure contact with cordage. NO-SAG guide trough controls...
Conforms to Weights & Measures specifications in U.S.A. and Canada. Accurately measures 1/2" to 2" (12 to 50 mm) diameter materials. Extend capacity to 1/8" to 2" (3 to 50...
Flexible materials up to 2" in diameter are measured by the HYKON Cable Meter, Model HCM. The wire or cable passes over an accurately machined steel roller which is connected...
The HYKON Meter takes wire, rope, and other flexible materials up to 1" in diameter. Accurate measurement is guaranteed. The HYKON TUMS Wire Measuring Unit is light enough to be...
The HYKON TUMS Wire Measuring Unit is light enough to be portable, or can be tagged to the floor for permanent mounting. Welded steel framework supports. Meter and Take-Up Reel...
This adaptation of HYKON's Model HCM permits crews to drop reels of wire or cable at the point where work stops...so equipment can be moved off the job during the...
Wire Measurer. Conforms to Weights & Measurers specifications in U.S.A. and Canada. Wire Measurer accomodates a wide variety of flexible materials from 1/64" to 7/8" (.4 to 24mm) diameter. Measures...