Hykon Manufacturing Company, Inc. Wire Measuring Mono-Frame TUMS-300 TUMS-300

Description
The HYKON TUMS Wire Measuring Unit is light enough to be portable, or can be tagged to the floor for permanent mounting. Welded steel framework supports. Meter and Take-Up Reel at height most convenient for worker. The HYKON Meter takes wire, rope, and other flexible materials up to 1" in diameter. Accurate measurement is guaranteed. See meter option below. The Take-Up Reel has a tapered cone for easy removal of coiled wire. Outer spokes slip off instantly. Reel is 18-3/4" diameter x 7" wide. Will hold up to 1500 ft. of No. 14 wire or equivalent. With Model 300 Reel and Spool Winder. Weight: 30 lbs
Description
The HYKON TUMS Wire Measuring Unit is light enough to be portable, or can be tagged to the floor for permanent mounting. Welded steel framework supports. Meter and Take-Up Reel at height most convenient for worker. The HYKON Meter takes wire, rope, and other flexible materials up to 1" in diameter. Accurate measurement is guaranteed. See meter option below. The Take-Up Reel has a tapered cone for easy removal of coiled wire. Outer spokes slip off instantly. Reel is 18-3/4" diameter x 7" wide. Will hold up to 1500 ft. of No. 14 wire or equivalent. With Model 300 Reel and Spool Winder. Weight: 30 lbs

Suppliers

Company
Product
Description
Supplier Links
Wire Measuring Mono-Frame TUMS-300 - TUMS-300 - Hykon Manufacturing Company, Inc.
Alliance, OH, USA
Wire Measuring Mono-Frame TUMS-300
TUMS-300
Wire Measuring Mono-Frame TUMS-300 TUMS-300
The HYKON TUMS Wire Measuring Unit is light enough to be portable, or can be tagged to the floor for permanent mounting. Welded steel framework supports. Meter and Take-Up Reel at height most convenient for worker. The HYKON Meter takes wire, rope, and other flexible materials up to 1" in diameter. Accurate measurement is guaranteed. See meter option below. The Take-Up Reel has a tapered cone for easy removal of coiled wire. Outer spokes slip off instantly. Reel is 18-3/4" diameter x 7" wide. Will hold up to 1500 ft. of No. 14 wire or equivalent. With Model 300 Reel and Spool Winder. Weight: 30 lbs

The HYKON TUMS Wire Measuring Unit is light enough to be portable, or can be tagged to the floor for permanent mounting.
Welded steel framework supports. Meter and Take-Up Reel at height most convenient for worker. The HYKON Meter takes wire, rope, and other flexible materials up to 1" in diameter. Accurate measurement is guaranteed. See meter option below. The Take-Up Reel has a tapered cone for easy removal of coiled wire. Outer spokes slip off instantly. Reel is 18-3/4" diameter x 7" wide. Will hold up to 1500 ft. of No. 14 wire or equivalent. With Model 300 Reel and Spool Winder.
Weight: 30 lbs

Supplier's Site

Technical Specifications

  Hykon Manufacturing Company, Inc.
Product Category Distance Meters
Product Number TUMS-300
Product Name Wire Measuring Mono-Frame TUMS-300
Application Wire and Cable Measurement
Unlock Full Specs
to access all available technical data

Similar Products

radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers