This adaptation of HYKON's Model HCM permits crews to drop reels of wire or cable at the point where work stops...so equipment can be moved off the job during the night. Gives an accurate record of the footage laid down, resumes count next day...no delay. Top tension roller (as on HCM Meter) is modified to swing over, releasing measured cable without cutting. One side plate of the meter is hinged, and the other is fitted with a quick-acting catch. Cable can be slipped in or out of HGD Meter instantly. Equal in accuracy and sturdiness to the Model HCM, the Model HGD Meter measures in feet up to 100,000. Widely useful in special applications on mobile equipment.
Weight: 13 lbs
| Hykon Manufacturing Company, Inc. | |
|---|---|
| Product Category | Distance Meters |
| Product Number | HGD |
| Product Name | Hinged Type Cable Meter |
| Application | Wire and Cable Measurement |