Hykon Manufacturing Company, Inc. Cordage Meter 1430

Description
Conforms to National Bureau of Standards H-44 Requirements 1969. NOT RECOMMENDED FOR WIRE MEASURING. NO-SLIP toothed wheel made of sintered iron keeps sure contact with cordage. NO-SAG guide trough controls cordage travel in/out. Accurately measures cordage from 5/32" to 3/4" diam. Easy feed-through because you can see and rech cordage running under polished stainless steel pressure shoe. DIGITAL COUNTER indicates feet and inches to 999'11" and starts over. Also subtracts. FAST RESET: one knob returns all numbers to zero. Weight: 4 lbs
Description
Conforms to National Bureau of Standards H-44 Requirements 1969. NOT RECOMMENDED FOR WIRE MEASURING. NO-SLIP toothed wheel made of sintered iron keeps sure contact with cordage. NO-SAG guide trough controls cordage travel in/out. Accurately measures cordage from 5/32" to 3/4" diam. Easy feed-through because you can see and rech cordage running under polished stainless steel pressure shoe. DIGITAL COUNTER indicates feet and inches to 999'11" and starts over. Also subtracts. FAST RESET: one knob returns all numbers to zero. Weight: 4 lbs

Suppliers

Company
Product
Description
Supplier Links
Cordage Meter - 1430 - Hykon Manufacturing Company, Inc.
Alliance, OH, USA
Cordage Meter
1430
Cordage Meter 1430
Conforms to National Bureau of Standards H-44 Requirements 1969. NOT RECOMMENDED FOR WIRE MEASURING. NO-SLIP toothed wheel made of sintered iron keeps sure contact with cordage. NO-SAG guide trough controls cordage travel in/out. Accurately measures cordage from 5/32" to 3/4" diam. Easy feed-through because you can see and rech cordage running under polished stainless steel pressure shoe. DIGITAL COUNTER indicates feet and inches to 999'11" and starts over. Also subtracts. FAST RESET: one knob returns all numbers to zero. Weight: 4 lbs

Conforms to National Bureau of Standards H-44 Requirements 1969. NOT RECOMMENDED FOR WIRE MEASURING.
NO-SLIP toothed wheel made of sintered iron keeps sure contact with cordage. NO-SAG guide trough controls cordage travel in/out. Accurately measures cordage from 5/32" to 3/4" diam. Easy feed-through because you can see and rech cordage running under polished stainless steel pressure shoe. DIGITAL COUNTER indicates feet and inches to 999'11" and starts over. Also subtracts. FAST RESET: one knob returns all numbers to zero.
Weight: 4 lbs

Supplier's Site

Technical Specifications

  Hykon Manufacturing Company, Inc.
Product Category Distance Meters
Product Number 1430
Product Name Cordage Meter
Application Wire and Cable Measurement
Unlock Full Specs
to access all available technical data

Similar Products

radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers