Hykon Manufacturing Company, Inc. Flat Material Cable Measurer 1900-4

Description
Cable Measurer 1900. Accurate, convenient length measuring of a wide variety of flat materials up to 3/8" (9.5 mm) thick. Adjusdtable front guides accommodate any width to 6" (15.24 cm). For measuring: Undercarpet Flat Cable Flat Copper Braid Raceway Cable Electronic Ribbon Cable (Measuring Head only - #1901K) Weight: 14 lbs
Description
Cable Measurer 1900. Accurate, convenient length measuring of a wide variety of flat materials up to 3/8" (9.5 mm) thick. Adjusdtable front guides accommodate any width to 6" (15.24 cm). For measuring: Undercarpet Flat Cable Flat Copper Braid Raceway Cable Electronic Ribbon Cable (Measuring Head only - #1901K) Weight: 14 lbs

Suppliers

Company
Product
Description
Supplier Links
Flat Material Cable Measurer - 1900-4 - Hykon Manufacturing Company, Inc.
Alliance, OH, USA
Flat Material Cable Measurer
1900-4
Flat Material Cable Measurer 1900-4
Cable Measurer 1900. Accurate, convenient length measuring of a wide variety of flat materials up to 3/8" (9.5 mm) thick. Adjusdtable front guides accommodate any width to 6" (15.24 cm). For measuring: Undercarpet Flat Cable Flat Copper Braid Raceway Cable Electronic Ribbon Cable (Measuring Head only - #1901K) Weight: 14 lbs

Cable Measurer 1900. Accurate, convenient length measuring of a wide variety of flat materials up to 3/8" (9.5 mm) thick. Adjusdtable front guides accommodate any width to 6" (15.24 cm). For measuring: Undercarpet Flat Cable Flat Copper Braid Raceway Cable Electronic Ribbon Cable (Measuring Head only - #1901K)
Weight: 14 lbs

Supplier's Site

Technical Specifications

  Hykon Manufacturing Company, Inc.
Product Category Distance Meters
Product Number 1900-4
Product Name Flat Material Cable Measurer
Application Wire and Cable Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details