Hykon Manufacturing Company, Inc. Cable Measurer 1700

Description
Conforms to Weights & Measures specifications in U.S.A. and Canada. Accurately measures 1/2" to 2" (12 to 50 mm) diameter materials. Extend capacity to 1/8" to 2" (3 to 50 mm) with optional, self-storing Small Wire Fairlead, #1783K. All parts subject to wear by material's passage are hardened steel. Rugged industrial counter adds or subtracts; resets to ZERO with one turn of knob. Model 1700 handles a wide variety of materials including wire, cable, wire rope and hose. Measurer is 8" wide at the counter, 18" long and 13" high. Mounting spindle is included. Specify Counter Requirement: FEET Counter indicates to 9.999'-11" METRES Counter indicates to 999.9M Also specify Counter configuration: PAYOUT-Counter is read with operator looking back at the payout reel. TAKEUP-Counter is read with operator looking forward to the takeup reel (as illustrated above). Weight: 33 lbs Height: 13 Width: 18
Description
Conforms to Weights & Measures specifications in U.S.A. and Canada. Accurately measures 1/2" to 2" (12 to 50 mm) diameter materials. Extend capacity to 1/8" to 2" (3 to 50 mm) with optional, self-storing Small Wire Fairlead, #1783K. All parts subject to wear by material's passage are hardened steel. Rugged industrial counter adds or subtracts; resets to ZERO with one turn of knob. Model 1700 handles a wide variety of materials including wire, cable, wire rope and hose. Measurer is 8" wide at the counter, 18" long and 13" high. Mounting spindle is included. Specify Counter Requirement: FEET Counter indicates to 9.999'-11" METRES Counter indicates to 999.9M Also specify Counter configuration: PAYOUT-Counter is read with operator looking back at the payout reel. TAKEUP-Counter is read with operator looking forward to the takeup reel (as illustrated above). Weight: 33 lbs Height: 13 Width: 18

Suppliers

Company
Product
Description
Supplier Links
Cable Measurer - 1700 - Hykon Manufacturing Company, Inc.
Alliance, OH, USA
Cable Measurer
1700
Cable Measurer 1700
Conforms to Weights & Measures specifications in U.S.A. and Canada. Accurately measures 1/2" to 2" (12 to 50 mm) diameter materials. Extend capacity to 1/8" to 2" (3 to 50 mm) with optional, self-storing Small Wire Fairlead, #1783K. All parts subject to wear by material's passage are hardened steel. Rugged industrial counter adds or subtracts; resets to ZERO with one turn of knob. Model 1700 handles a wide variety of materials including wire, cable, wire rope and hose. Measurer is 8" wide at the counter, 18" long and 13" high. Mounting spindle is included. Specify Counter Requirement: FEET Counter indicates to 9.999'-11" METRES Counter indicates to 999.9M Also specify Counter configuration: PAYOUT-Counter is read with operator looking back at the payout reel. TAKEUP-Counter is read with operator looking forward to the takeup reel (as illustrated above). Weight: 33 lbs Height: 13 Width: 18

Conforms to Weights & Measures specifications in U.S.A. and Canada.
Accurately measures 1/2" to 2" (12 to 50 mm) diameter materials. Extend capacity to 1/8" to 2" (3 to 50 mm) with optional, self-storing Small Wire Fairlead, #1783K. All parts subject to wear by material's passage are hardened steel. Rugged industrial counter adds or subtracts; resets to ZERO with one turn of knob. Model 1700 handles a wide variety of materials including wire, cable, wire rope and hose. Measurer is 8" wide at the counter, 18" long and 13" high. Mounting spindle is included. Specify Counter Requirement: FEET Counter indicates to 9.999'-11" METRES Counter indicates to 999.9M Also specify Counter configuration: PAYOUT-Counter is read with operator looking back at the payout reel. TAKEUP-Counter is read with operator looking forward to the takeup reel (as illustrated above).
Weight: 33 lbs
Height: 13
Width: 18

Supplier's Site

Technical Specifications

  Hykon Manufacturing Company, Inc.
Product Category Distance Meters
Product Number 1700
Product Name Cable Measurer
Application Wire and Cable Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details