Ningbo Best Group Co., Ltd. Standalone Sensor FBSS08

Description
Detection distance:12m(max) Ambient light:2~1000Lux (adjustable) Time-delay:5~480 sec (adjustable)
Description
Detection distance:12m(max) Ambient light:2~1000Lux (adjustable) Time-delay:5~480 sec (adjustable)

Suppliers

Company
Product
Description
Supplier Links
Standalone Sensor - FBSS08 - Ningbo Best Group Co., Ltd.
315040, China
Standalone Sensor
FBSS08
Standalone Sensor FBSS08
Detection distance:12m(max) Ambient light:2~1000Lux (adjustable) Time-delay:5~480 sec (adjustable)
  • Detection distance:12m(max)
  • Ambient light:2~1000Lux (adjustable)
  • Time-delay:5~480 sec (adjustable)
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Motion and Occupancy Detectors
Product Number FBSS08
Product Name Standalone Sensor
Detection Range 39.37 ft (120 dm)
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2289496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details