FBSS02 -- STANDALONE SENSOR
Ningbo Best Group Co., Ltd.
Standalone Sensor
FBSS02
Description
Detection distance:8m(max)
Time-delay:5~480 sec (adjustable)
-
Ningbo Best Group Co., Ltd.
Description
Detection distance:8m(max)
Time-delay:5~480 sec (adjustable)
Suppliers
Detection distance:8m(max)
Time-delay:5~480 sec (adjustable)
- Detection distance:8m(max)
- Time-delay:5~480 sec (adjustable)
Supplier's Site
Technical Specifications
|
Product Category
|
Motion and Occupancy Detectors |
|
Product Number
|
FBSS02 |
|
Product Name
|
Standalone Sensor |
|
Detection Range
|
26.25 ft (80 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Passive Infrared
Detection Range
22.97 ft (70 dm)
Mounting
Wall Mount; Wall
View Details
Finder S.p.A. con unico socio
Type
Passive Infrared, PIRs
View Details
Dexter Research Center, Inc.
Type
Passive Infrared, PIRs
Detection Range
9 to 11 ft (27.43 to 33.53 dm)
Mounting
Ceiling Mount
View Details