Ningbo Best Group Co., Ltd. PIR Detector FBPIR-6

Description
FEATURES MCU Processing Anti Dismantle Case Pet Immunity Auto Temperature Compensation LED On & Off Optional Pulse Duration Adjustable High Density SMT Design, EMI/RFI Resistance TECHNICAL SPECIFICATION Sensor - Low noise, high sensitivity, dual element, rectangular infrared beam Processing - MCU processor, Auto temperature compensation Startup Time - 60sec after power up Detection Speed - 0.15-15m/sec Operating Temperature - -10- to +50- Power Input - 9-16V DC, max current 25mA Lens - Second generation Fresnel lens Pet immunity - Anti Pet, weight under 11kg Installation - Wall mounted Coverage - 12m 110° Installation Height - Approx 2.2m Alarm Output - N.C., 28V DC, 80mA Alarm delay time - Optional Anti-Tamper Switch - N.C., opens when cover removed, 28V DC, 100mA Operating Humidity - 95% Weight -0.09kg Size - 107*52*36.5mm
Description
FEATURES MCU Processing Anti Dismantle Case Pet Immunity Auto Temperature Compensation LED On & Off Optional Pulse Duration Adjustable High Density SMT Design, EMI/RFI Resistance TECHNICAL SPECIFICATION Sensor - Low noise, high sensitivity, dual element, rectangular infrared beam Processing - MCU processor, Auto temperature compensation Startup Time - 60sec after power up Detection Speed - 0.15-15m/sec Operating Temperature - -10- to +50- Power Input - 9-16V DC, max current 25mA Lens - Second generation Fresnel lens Pet immunity - Anti Pet, weight under 11kg Installation - Wall mounted Coverage - 12m 110° Installation Height - Approx 2.2m Alarm Output - N.C., 28V DC, 80mA Alarm delay time - Optional Anti-Tamper Switch - N.C., opens when cover removed, 28V DC, 100mA Operating Humidity - 95% Weight -0.09kg Size - 107*52*36.5mm

Suppliers

Company
Product
Description
Supplier Links
PIR Detector - FBPIR-6 - Ningbo Best Group Co., Ltd.
315040, China
PIR Detector
FBPIR-6
PIR Detector FBPIR-6
FEATURES MCU Processing Anti Dismantle Case Pet Immunity Auto Temperature Compensation LED On & Off Optional Pulse Duration Adjustable High Density SMT Design, EMI/RFI Resistance TECHNICAL SPECIFICATION Sensor - Low noise, high sensitivity, dual element, rectangular infrared beam Processing - MCU processor, Auto temperature compensation Startup Time - 60sec after power up Detection Speed - 0.15-15m/sec Operating Temperature - -10- to +50- Power Input - 9-16V DC, max current 25mA Lens - Second generation Fresnel lens Pet immunity - Anti Pet, weight under 11kg Installation - Wall mounted Coverage - 12m 110° Installation Height - Approx 2.2m Alarm Output - N.C., 28V DC, 80mA Alarm delay time - Optional Anti-Tamper Switch - N.C., opens when cover removed, 28V DC, 100mA Operating Humidity - 95% Weight -0.09kg Size - 107*52*36.5mm

FEATURES

  1. MCU Processing
  2. Anti Dismantle Case
  3. Pet Immunity
  4. Auto Temperature Compensation
  5. LED On & Off Optional
  6. Pulse Duration Adjustable
  7. High Density SMT Design, EMI/RFI Resistance

TECHNICAL SPECIFICATION

  • Sensor - Low noise, high sensitivity, dual element, rectangular infrared beam
  • Processing - MCU processor,
  • Auto temperature compensation
  • Startup Time - 60sec after power up
  • Detection Speed - 0.15-15m/sec
  • Operating Temperature - -10- to +50-
  • Power Input - 9-16V DC, max current 25mA
  • Lens - Second generation Fresnel lens
  • Pet immunity - Anti Pet, weight under 11kg
  • Installation - Wall mounted
  • Coverage - 12m 110°
  • Installation Height - Approx 2.2m
  • Alarm Output - N.C., 28V DC, 80mA
  • Alarm delay time - Optional
  • Anti-Tamper Switch - N.C., opens when cover removed,
  • 28V DC, 100mA
  • Operating Humidity - 95%
  • Weight -0.09kg
  • Size - 107*52*36.5mm
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Motion and Occupancy Detectors
Product Number FBPIR-6
Product Name PIR Detector
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2027614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details