Leading Edge Metals & Alloys, Inc. Datasheets for Molybdenum and Molybdenum Alloys
Molybdenum and molybdenum alloys are refractory metal and alloys with a very high melting point (non-alloy 2623 °C) and a low thermal expansion coefficient. They are used to fabricate evaporation crucibles, electrodes, rocket technology, furnace components, glass and zinc processing tools, and electrical contacts.
Molybdenum and Molybdenum Alloys: Learn more
| Product Name | Notes |
|---|---|
| Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to... | |
| Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. | |
| The addition of rhenium to molybdenum improves plasticity and weldability and decreases brittleness for certain temperature ranges. It is used throughout the aerospace and electronics industries for applications such as... |