Leading Edge Metals & Alloys, Inc. Datasheets for Tungsten and Tungsten Alloys
Tungsten and tungsten alloys are refractory metals or alloys with a very high melting point and high density.
Tungsten and Tungsten Alloys: Learn more
| Product Name | Notes |
|---|---|
| For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. | |
| Tungsten has the highest melting point of all metals and, at temperatures greater than 1650°C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass... |