Leading Edge Metals & Alloys, Inc. Datasheets for Specialty Nonferrous Metals and Alloys
Specialty nonferrous metals and alloys include metals such as hafnium, zirconium, beryllium, tantalum or osmium with unique properties for specific applications.
Specialty Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel® to form types J, T and E thermocouples, respectively. Known... | |
| For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. | |
| Used in conjunction with Chromel® in type K thermocouples, Alumel®1 is made of nickel, manganese, aluminum and silicon. | |
| Used with Alumel® in type K thermocouples and with Constantan in type E thermocouples, Chromel®2 is made of nickel and chromium. |