Leading Edge Metals & Alloys, Inc. Datasheets for Ferrous Metals and Iron Alloys
Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications.
Ferrous Metals and Iron Alloys: Learn more
| Product Name | Notes |
|---|---|
| Nickel-iron alloys with higher iron content provide not only magnetic shielding properties but also excellent glass-to-metal sealing capabilities. LE alloy 49 is used for applications such as solenoid components, glass-to-metal... | |
| Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. |