Leading Edge Metals & Alloys, Inc. Datasheets for Specialty Steels and Other Iron Alloys
Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions.
Specialty Steels and Other Iron Alloys: Learn more
| Product Name | Notes |
|---|---|
| Nickel-iron alloys with higher iron content provide not only magnetic shielding properties but also excellent glass-to-metal sealing capabilities. LE alloy 49 is used for applications such as solenoid components, glass-to-metal... | |
| Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. |