Mountz, Inc. Standard (OWC) TLS0406 Preset Torque Screwdriver FH 020302

Description
The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Ideal for maintenance and refurbishing applications. Screwdriver is torque limiting and calibrated in the CW direction only.
Description
The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Ideal for maintenance and refurbishing applications. Screwdriver is torque limiting and calibrated in the CW direction only.

Suppliers

Company
Product
Description
Supplier Links
Standard (OWC) TLS0406 Preset Torque Screwdriver FH - 020302 - Mountz, Inc.
San Jose, CA, United States
Standard (OWC) TLS0406 Preset Torque Screwdriver FH
020302
Standard (OWC) TLS0406 Preset Torque Screwdriver FH 020302
The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Ideal for maintenance and refurbishing applications. Screwdriver is torque limiting and calibrated in the CW direction only.

The preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • Ideal for maintenance and refurbishing applications.
  • Screwdriver is torque limiting and calibrated in the CW direction only.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020302
Product Name Standard (OWC) TLS0406 Preset Torque Screwdriver FH
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details