Mountz, Inc. EMT80 Adjustable Torque Screwdriver 020456

Description
The EMT80 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). The externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allow for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color-coded adjustment ring allow for differentiation of models. ESD compliant. The EMT80 model is supplied with a removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
Description
The EMT80 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). The externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allow for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color-coded adjustment ring allow for differentiation of models. ESD compliant. The EMT80 model is supplied with a removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Suppliers

Company
Product
Description
Supplier Links
EMT80 Adjustable Torque Screwdriver - 020456 - Mountz, Inc.
San Jose, CA, United States
EMT80 Adjustable Torque Screwdriver
020456
EMT80 Adjustable Torque Screwdriver 020456
The EMT80 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). The externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allow for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color-coded adjustment ring allow for differentiation of models. ESD compliant. The EMT80 model is supplied with a removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

The EMT80 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • The externally adjustable tool offers different setting options for applications that require more than one torque value.
    • The positive locking system prevents incidental torque adjustment.
    • The screwdriver slips free once the set torque has been reached making over-tightening impossible.
    • Adjustment ring disengages to prevent incidental torque adjustment.
    • Ergonomic rubber hand grip.
    • Precision radial ball clutch and cam allow for automatic resetting.
    • Micrometer adjustment allows for accurate tool setting.
    • Color-coded adjustment ring allow for differentiation of models.
    • ESD compliant.

The EMT80 model is supplied with a removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020456
Product Name EMT80 Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore TT Dial Measuring Torque Screwdriver - 017600 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Torque Range 4 to 20 In-lbs (4.61 to 23.06 kg-cm)
Features Interchangable Head
View Details