TPS Elektronik GmbH Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Product Name Notes
10kW three-phase bidirectional module, 480VAC input, 15.5VDC/645A output. 92% efficiency, high PF>0.99, low THDi<5%, forced air cooling.No neutral line current, ideal for cell testing and energy recycling. Supports parallel operation...
12kW three-phase bidirectional module, no neutral line, 91% efficiency. 15VDC/800A output, high PF>0.99, low THDi<5%, forced air cooling.Supports parallel operation (4 units), ideal for cell testing and energy recycling. Features...
12kW three-phase bidirectional module, no neutral line, 91% efficiency. 15VDC/800A output, high PF>0.99, low THDi<5%, R-type forced cooling.Supports parallel operation (4 units), for cell testing and energy recycling. Features seamless...
13.5kW three-phase bidirectional module, no neutral line. 93.5%/92.5% efficiency, high PF>0.99, low THDi<5%.230VDC output, forced air cooling, CAN communication. Ideal for battery module testing, electrical bidirectional test, and power aging.
13.6kW three-phase bidirectional module, no neutral line. 91%/90.5% efficiency, high PF>0.99, low THDi<5%, forced air cooling.Features CAN communication, for cell testing, power test, and energy recycling. Supports parallel operation (4...
13kW three-phase bidirectional module, no neutral line. 91%/90.5% efficiency, high PF>0.99, low THDi<5%, forced air cooling.Features CAN communication, compact design (268x86x435mm, 10.5kg). For cell testing, power test, and energy recycling.
14kW three-phase bidirectional module, no neutral line. 92%/91.5% efficiency, high PF>0.99, low THDi<5%. 90VDC output.Forced air cooling, CAN communication. Ideal for battery module testing and energy recyclable power applications.
2250W single-phase bidirectional module, UL62368-1 certified, CE/TUV certifiable. 91% AC-DC efficiency, high PF>0.99, low THDi<5%.R-type forced air cooling, supports parallel operation (4 units), for cell testing and energy recycling applications.
2250W single-phase bidirectional module, UL62368-1 certified. 91% AC-DC efficiency, high PF>0.99, low THDi<5%, forced air cooling.Supports parallel operation (4 units), ideal for cell formation testing, power bidirectional testing, and energy...
24V output, 10W rated power in ultra-compact size. Supports 100-400VAC input range. High voltage accuracy (±1%) and 3KVAC isolation.
3400W bidirectional power module with 91% AC-DC efficiency and <10ms>0.99, low THDi<5%, forced air cooling.Modular design for parallel connection (up to 8 units), suitable for cell formation testing, grid-connected systems,...
3400W bidirectional power module with 91% AC-DC efficiency and <10ms>0.99, low THDi<5%, R-type forced air cooling (rear to front).Modular design for parallel operation, ideal for cell testing, grid systems, and...
50kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<5%. 570VDC output.Modular design, forced air cooling, CAN/RS485 communication. For battery PACK testing, power bidirectional testing, and energy...
50kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<5%. 570VDC output.Modular design, forced air cooling, CAN/RS485. Ideal for battery PACK aging and energy recyclable power aging...
53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<3%, 2ms switching. 610VDC output.Modular design, forced air cooling, CAN/RS485. For battery PACK testing, power bidirectional testing, and...
53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<3%, 2ms switching. 900VDC output.Modular design, forced air cooling, CAN/RS485. For battery PACK testing and energy recycling applications.
53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<3%. 630VDC output.Modular design, forced air cooling, CAN/RS485. For battery PACK testing, power bidirectional testing, and energy recyclable...
53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<5%, 2ms switching. 700VDC output.Modular design, forced air cooling, CAN/RS485. Ideal for battery PACK aging and energy recyclable...
53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<5%. 750VDC output.Modular design, forced air cooling, CAN/RS485. For battery PACK testing and energy recycling applications.
53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<5%. 750VDC output.Modular design, forced air cooling, CAN/RS485. For battery PACK testing, power bidirectional testing, and energy recyclable...
53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<5%. 750VDC output.Modular design, forced air cooling, CAN/RS485. Ideal for battery PACK aging and energy recyclable power aging.
5V output, 7.5W power supply for high voltage applications (100-400VAC). Extremely compact and lightweight (33g). Reliable operation with full protection features.
7200W three-phase bidirectional module, 480VAC input, 15VDC/480A output. 91.5% efficiency, high PF>0.99, low THDi<5%, forced air cooling.No neutral line, supports parallel operation (4 units), ideal for cell testing and energy...
7200W three-phase bidirectional module, 480VAC input, 15VDC/480A output. 91.5% efficiency, high PF>0.99, low THDi<5%.No neutral line, forced air cooling, supports parallel operation (4 units), for cell testing and energy recycling...
7200W three-phase bidirectional module, no neutral line. 91.5% AC-DC efficiency, high PF>0.99, low THDi<5%, forced air cooling.Supports parallel operation (4 units), ideal for cell testing and energy recycling. Features seamless...
7200W three-phase bidirectional module, no neutral line. 91.5% AC-DC efficiency, high PF>0.99, low THDi<5%, R-type forced air cooling.Supports parallel operation (4 units), for cell testing and energy recycling. Features seamless...
8000W three-phase bidirectional module, 480VAC input, 15VDC/533.3A output. 92%/91.5% efficiency, high PF>0.99, low THDi<5%.Forced air cooling, CAN communication, compact design. Ideal for cell formation testing and energy recycling applications.
8000W three-phase bidirectional module, 480VAC input, 15VDC/533.3A output. 92%/91.5% efficiency, high PF>0.99, low THDi<5%.R-type forced air cooling, CAN communication. For cell testing, power test, and energy recycling. UL/CE/TUV certifiable.
8000W three-phase bidirectional module, no neutral line. 92%/91.5% efficiency, high PF>0.99, low THDi<5%, forced air cooling.Features CAN communication, compact design (176x86x285mm, ≤5kg), ideal for cell testing, power test, and energy...
8000W three-phase bidirectional module, no neutral line. 92%/91.5% efficiency, high PF>0.99, low THDi<5%, R-type forced cooling.Features CAN communication, compact design, for cell testing, power test, and energy recycling. UL/CE/TUV certifiable.
9000W three-phase bidirectional module, 480VAC input, 15.5VDC/580A output. 92%/91.5% efficiency, high PF>0.99, low THDi<5%.Forced air cooling, CAN communication. Ideal for cell formation testing and energy recycling applications.
9000W three-phase bidirectional module, 480VAC input, 15.5VDC/580A output. 92%/91.5% efficiency, high PF>0.99, low THDi<5%.R-type forced air cooling, CAN communication. For cell testing and energy recycling. Supports parallel operation.
9000W three-phase bidirectional module, no neutral line. 92%/91.5% efficiency, high PF>0.99, low THDi<5%, forced air cooling.Features CAN communication, compact design (218x86x300mm, 6.5kg), for cell testing, power test, and energy recycling.
9000W three-phase bidirectional module, no neutral line. 92%/91.5% efficiency, high PF>0.99, low THDi<5%.
Compact 66x30.5x20mm 10W power supply for high voltage input (100-400VAC). Natural cooling with 80% efficiency. Features 3KVAC withstand voltage and full protections.
Durable 300WATX industrial power supply with 80 PLUS Bronze efficiency and active PFC. Full protections (OCP, OTP, OVP, short-circuit), Hi-pot tested, 100k-hour MTBF with a compact size (140 × 150...
Durable 700 W ATX industrial power supply with 80 PLUS Bronze efficiency and active PFC. Full protections (OCP, OTP, OVP, short-circuit), Hi-pot tested, 100k-hour MTBF with a compact size (140...
EA-ELR 10200-25 2U 1500W DC Load (33200841) - EA Elektro-Automatik! 0-200V/0-25A, ≤94.5% efficiency, 100-264V AC. USB/Ethernet/analog control, 4 modes. Great for industrial/prototype test!
Forced air cooling, CAN communication. Ideal for cell formation testing, power bidirectional test, and energy recycling.
Reliable 400 W ATX industrial PSU with active PFC, universal 90–264 VAC input, quiet 80 mm cooling, full protections, and stable multi-rail output. Get efficiency and longevity. Shop now for...
TPS-BM142250SIR 2250W Bidirectional Power Module! 93.5% AC-DC/86% DC-AC efficiency, <10ms>0.99 & THDi<5%. 176-264VAC input, 14VDC/161A output (0.5% accuracy, 500mV ripple). Forced air cooling, 8 units parallel. Ideal for cell formation...
TPS-BM142400SI 2400W Bidirectional Power Module! 91.5% AC-DC/88.5% DC-AC efficiency, <10ms>0.99 & THDi<5%. 176-264VAC input (≤15A), 14VDC/171A output & 15VDC/112A input (0.5% accuracy). Forced air cooling, 8 units parallel. UL/CE/TUV ready.
TPS-BM142650SI 2650W Bidirectional Power Module! 91.5% AC-DC/86% DC-AC efficiency, <10ms>0.99 & THDi<5%. 176-264VAC input (≤17A), 14VDC/189A output & 15VDC/123.7A input (0.5% accuracy). Forced air cooling, 8 units parallel. UL/CE/TUV ready.
TPS-BM142650SIR 2650W Bidirectional Module! 91.5% AC-DC/86% DC-AC efficiency, <10ms>0.99&THDi<5%. 176-264VAC(≤17A),14V DC/189A&15VDC/123.7A (0.5% accuracy). Rear-front airflow, 8 units parallel. UL/CE/TUV. For cell formation.