TPS Elektronik GmbH Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| TPS-ESB-01-12A 12A AC-Inrush Current Limiter! Features active inrush current limiting, integrated bypass relay, and 45A peak current limitation for 100-500ms. DIN rail mountable, screw terminals, IP20 rated. Perfect for protecting... | |
| TPS-ESB-01-16A 16A AC-Inrush Current Limiter! Active limiting with integrated bypass relay, 45A peak current handling. DIN rail mount, IP20, 230VAC. Ideal for motor start, transformer, and capacitive/inductive load protection. | |
| TPS-ESB-01-25A 25A AC-Inrush Current Limiter! High-capacity active limiting with integrated bypass relay, 45A peak handling. DIN rail mount, IP20, 230VAC. Perfect for heavy-duty motor start, large transformer, and demanding load... | |
| TPS-ICL-1P-12A-SLIM Slim Inrush Current Limiter! 12A rated current, 230VAC input, limits peak inrush current to 45A for 100-500ms. Integrated bypass relay, not a simple NTC. Compact 91mm slim design, DIN... | |
| TPS-ICL-1P-16A-SLIM 16A Slim Inrush Current Limiter! Limits peak current to 45A for 100-500ms, integrated bypass relay (no NTC). DIN rail mount, 230VAC input, 16-12AWG terminals. Compact 91x23x57.5mm, 175g. Ideal for... | |
| TPS-ICL-3P-12A 3-Phase Inrush Current Limiter! 12A rated current, 400VAC input. Limits peak inrush to 45A for 100-500ms. Integrated bypass relay (non-NTC). DIN rail mount, AWG13-11 wiring. Protects motors, transformers, and... | |
| TPS-ICL-3P-16A 3-Phase Inrush Current Limiter! 16A rated current for 400VAC systems. Limits peak inrush to 45A (100-500ms). Integrated bypass relay (non-NTC). DIN rail mount, AWG13-11 wiring. Protects motors & transformers,... | |
| TPS-ICL-3P-25A 3-Phase Inrush Current Limiter! 25A rated current for 400VAC systems. Limits peak inrush to 45A (100-500ms). Integrated bypass relay (non-NTC). DIN rail mount, AWG13-11 wiring. Protects high-power motors & |