TPS Elektronik GmbH Datasheets for Isolation Transformers
Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more
| Product Name | Notes |
|---|---|
| Adjustable 0-300VAC isolation transformer with 1500W power, analog meters, and overcurrent protection. Ideal for workshops, labs, and electronic repair with 230VAC input and 4.5A output.TPS quality isolation transformer providing safe... | |
| Adjustable 0-300VAC isolation transformer, 1500W, 4.5A output, with analog meters and 5A overcurrent protection. CE certified for safety, features IP20 rating and convection cooling.Designed for laboratories, workshops, educational use, and... |