TPS Elektronik GmbH Datasheets for Electrical Test Probes

Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more

Product Name Notes
High-voltage differential probe, 100MHz bandwidth, 1500V max input. BNC interface, high CMRR, low noise, ideal for motor drive and inverter testing.
High-voltage differential probe, 100MHz bandwidth, 3000V max input. BNC interface, high CMRR, low noise, suitable for floating measurements.
High-voltage differential probe, 150MHz bandwidth, 700V max input. BNC interface, high CMRR, low noise, ideal for motor drive and UPS testing.
Micsig CP2100B AC/DC Current Probe with 2.5MHz bandwidth, 10A/100A ranges, and BNC interface.USB-powere d, compact design with CAT III 300V safety. Ideal for motor drivers and inverters.
Micsig CP503B High Frequency AC/DC Current Probe with 50MHz bandwidth, 6A/30A ranges, and ±1% accuracy.BNC interface, portable design with auto-degaussing. Perfect for motor drivers and power electronics.