TPS Elektronik GmbH Datasheets for Oscilloscopes
Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more
| Product Name | Notes |
|---|---|
| 200MHz 4-channel automotive oscilloscope with 1GSa/s sampling and 50Mpts memory. Portable design with 7500mAh battery, Android compatibility, and one-click tests for ignition and CAN/LIN.Compact lightweight scope (640g) for field diagnostics,... | |
| Micsig ATO1004 Automotive Oscilloscope with 100MHz bandwidth, 4 channels, and 1GSa/s sampling rate.7500mAh battery, 10.1-inch touch screen, supports CAN FD/LIN decoding. Ideal for automotive diagnostics. | |
| Micsig ETO3504 Tablet Oscilloscope with 350MHz bandwidth, 4 channels, and 3GSa/s sampling rate.14-inch touch screen, 360Mpts memory, portable with battery. Supports serial bus decoding and remote control. | |
| Micsig MDO5004 Digital Oscilloscope with 500MHz bandwidth, 4 channels, and 3GSa/s sampling rate.14-inch touch screen, 360Mpts memory, low noise. Supports bus decoding, remote control, and wall-mount. | |
| Micsig MHO3-3504 High-Resolution Oscilloscope with 350MHz bandwidth, 12-bit resolution, and 4 channels.14-inch touch screen, 360Mpts memory, low noise. Supports bus decoding and advanced math functions. | |
| Micsig MHO3-5004 High-Resolution Oscilloscope with 500MHz bandwidth, 12-bit resolution, and 4 channels.14-inch touch screen, 360Mpts memory, low noise. Ideal for high-frequency and precision testing. | |
| Micsig TO2002 Tablet Oscilloscope with 200MHz bandwidth, 2 channels, and 1GSa/s sampling rate.10.1-inch touch screen, 7500mAh battery, Android OS. Supports bus decoding and wireless remote control. |