9000W three-phase bidirectional module, no neutral line. 92%/91.5% efficiency, high PF>0.99, low THDi<5%.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-bm159000thit-27852 |
| Product Name | Power Modules / ACDC Bidirectional |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| AC Output Voltage | 343.0 to 456.0 volts |
| AC Output Current | 600 amps |