Eraser Company, Inc. LFTC1 Large Flexible Tubing Cutter 220V AR1432

Description
Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl and polystyrene. Model LFTC1 has an unlimited cut length, is easy to use and offers production flexibility. The perfect tool for large flexible tube cutting!
Datasheet
Description
Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl and polystyrene. Model LFTC1 has an unlimited cut length, is easy to use and offers production flexibility. The perfect tool for large flexible tube cutting!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFTC1 Large Flexible Tubing Cutter 220V - AR1432 - Eraser Company, Inc.
Syracuse, NY, USA
LFTC1 Large Flexible Tubing Cutter 220V
AR1432
LFTC1 Large Flexible Tubing Cutter 220V AR1432
Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl and polystyrene. Model LFTC1 has an unlimited cut length, is easy to use and offers production flexibility. The perfect tool for large flexible tube cutting!

Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl and polystyrene. Model LFTC1 has an unlimited cut length, is easy to use and offers production flexibility. The perfect tool for large flexible tube cutting!

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Pipe and Tube Cutters
Product Number AR1432
Product Name LFTC1 Large Flexible Tubing Cutter 220V
Pipe and Tube Cutters Cutting Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 1780344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Copper
Tubing / Pipe Diameter 0.8661 inch (22 mm)
View Details
Tubing cutter - PAN-V0S-8 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.3150 inch (8 mm)
Tool Weight 0.0507 lbs (0.0230 kg)
Power Manual Tools
View Details
Conduit Cutters -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Pipe and Tube Cutters Enclosed Feed Cutter
Tubing / Pipe Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Power Manual Tools
View Details