Eraser Company, Inc. Multi-Material Cutter MMC71

Description
Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink tubing, tapes, foils, ribbon cable and more, and is even capable of cutting silicone tubing. The machine is easily programmable, offering ten fixed feed rates, ten fixed cut rates, and storage for up to 99 batches and 10 kits (depending on available memory). Material guides are easily adjustable for each application. Additional guide kits are available to allow multiple pieces of the same material to be cut at the same time, increasing operator efficiency and production rate. The unit is fully electric and does not require an air supply. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Model Number: MMC71 Part Number: AR0071 Maximum Cut Length 99,999" (99,999 cm) Minimum Cut Length 0.100" (.25cm) Maximum Material Size Material up to 3/16” OD (4.76mm), flat material up to 3.3” (84mm) wide and wire up to 14 AWG (1.63mm) stranded, 16 AWG (1.29mm) solid Tolerance +/- 0.005” (0.13 mm) to 5% of total length; dependent on material and dereeling system Batching Up to 99 programmable batches Kits Up to 10 kits (depending available memory) Power 120V 60Hz
Description
Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink tubing, tapes, foils, ribbon cable and more, and is even capable of cutting silicone tubing. The machine is easily programmable, offering ten fixed feed rates, ten fixed cut rates, and storage for up to 99 batches and 10 kits (depending on available memory). Material guides are easily adjustable for each application. Additional guide kits are available to allow multiple pieces of the same material to be cut at the same time, increasing operator efficiency and production rate. The unit is fully electric and does not require an air supply. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Model Number: MMC71 Part Number: AR0071 Maximum Cut Length 99,999" (99,999 cm) Minimum Cut Length 0.100" (.25cm) Maximum Material Size Material up to 3/16” OD (4.76mm), flat material up to 3.3” (84mm) wide and wire up to 14 AWG (1.63mm) stranded, 16 AWG (1.29mm) solid Tolerance +/- 0.005” (0.13 mm) to 5% of total length; dependent on material and dereeling system Batching Up to 99 programmable batches Kits Up to 10 kits (depending available memory) Power 120V 60Hz

Suppliers

Company
Product
Description
Supplier Links
Multi-Material Cutter - MMC71 - Eraser Company, Inc.
Syracuse, NY, USA
Multi-Material Cutter
MMC71
Multi-Material Cutter MMC71
Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink tubing, tapes, foils, ribbon cable and more, and is even capable of cutting silicone tubing. The machine is easily programmable, offering ten fixed feed rates, ten fixed cut rates, and storage for up to 99 batches and 10 kits (depending on available memory). Material guides are easily adjustable for each application. Additional guide kits are available to allow multiple pieces of the same material to be cut at the same time, increasing operator efficiency and production rate. The unit is fully electric and does not require an air supply. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Model Number: MMC71 Part Number: AR0071 Maximum Cut Length 99,999" (99,999 cm) Minimum Cut Length 0.100" (.25cm) Maximum Material Size Material up to 3/16” OD (4.76mm), flat material up to 3.3” (84mm) wide and wire up to 14 AWG (1.63mm) stranded, 16 AWG (1.29mm) solid Tolerance +/- 0.005” (0.13 mm) to 5% of total length; dependent on material and dereeling system Batching Up to 99 programmable batches Kits Up to 10 kits (depending available memory) Power 120V 60Hz

Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink tubing, tapes, foils, ribbon cable and more, and is even capable of cutting silicone tubing. The machine is easily programmable, offering ten fixed feed rates, ten fixed cut rates, and storage for up to 99 batches and 10 kits (depending on available memory). Material guides are easily adjustable for each application. Additional guide kits are available to allow multiple pieces of the same material to be cut at the same time, increasing operator efficiency and production rate. The unit is fully electric and does not require an air supply.

E.C.P. (Eraser Certification Program)
We recommend using E.C.P. to determine which Eraser machine is best for your specific application.

Model Number: MMC71
Part Number: AR0071

Maximum Cut Length99,999" (99,999 cm)
Minimum Cut Length0.100" (.25cm)
Maximum Material SizeMaterial up to 3/16” OD (4.76mm), flat material up to 3.3” (84mm) wide and wire up to 14 AWG (1.63mm) stranded, 16 AWG (1.29mm) solid
Tolerance+/- 0.005” (0.13 mm) to 5% of total length; dependent on material and dereeling system
BatchingUp to 99 programmable batches
KitsUp to 10 kits (depending available memory)
Power120V 60Hz
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Pipe and Tube Cutters
Product Number MMC71
Product Name Multi-Material Cutter
Pipe and Tube Cutters Cut-Off Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 8132704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.5906 inch (15 mm)
View Details
Tubing cutter - PAN-V0S-6 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.2362 inch (6 mm)
Tool Weight 0.0494 lbs (0.0224 kg)
Power Manual Tools
View Details
Pipe Cutters for Plastic Pipe -  - Ritmo America, LLC
Specs
Pipe and Tube Cutters Cutting Wheel; Scissor Cutter
Tubing / Pipe Material Copper; Polymer / Plastic
Tubing / Pipe Diameter 0.5000 to 10 inch (12.7 to 254 mm)
View Details