Gouda Refractories BV Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
| Product Name | Notes |
|---|---|
| TypeDescriptionProduct SeriesASTM Class In accordance with ASTM specifications, general LHV castables for hot face and back-up for casting and gunning application in heaters and ducting. Golite... | |
| TypeDescriptionProduct SeriesLow & Ultra Low Cement These low cement and ultra low cement castables are characterized by an extremely low water content to be added resulting in... | |
| TypeDescriptionProduct SeriesRegular General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C. CuronHigh Alumina Chamotte General dense high... | |
| TypeDescriptionProduct SeriesSpecial High Alumina Special high alumina dense castables are made from selected raw materials applicable in the aluminium industry. This castable is resistant against liquid aluminium. | |
| Bauxite bricks are made from typical selected bauxite raw materials. The quality is generally very abrasion resistant and often used in the cement industry. For application to 1.550°C. Special... | |
| Chromium oxide corundum bricks with chromium oxide contents of 5 % to 20 % are made with additives that positively influence the elasticity of the brick. Low porosity bricks are also... | |
| Corundum bricks are extremely high-classified high-quality bricks. These qualities combine very low creep, very good thermal resistance and excellent hot properties. The quality is used in high fired and heavy... | |
| General firebricks with good physical properties such as thermal shock resistance, spalling, low shrinkage. For application up to 1.400 °C. | |
| General ramming mouldables that are used as hot face and in special shaped constructions. | |
| High alumina fire clay bricks made from selected raw materials calcined at high temperatures. The high density and very low amount of bonding clay give the bricks a low... | |
| LP and ULP brick series comprise super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%. LP... | |
| Precast shapes are refractory products which cannot be pressed as result of the shape, dimension and / or quantities of these products. These products are made of special raw... | |
| Silimanite bricks, on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these... | |
| Special ramming mouldables for various applications where extreme high wear resistance and/or high heat conductivity is required. | |
| The highest ASTM-Grades 3000, 3200 and 3400 are produced by Gouda Refractories in a dedicated production run, ensuring highest quality standards. Insulation bricks of the FI range is a... |