Gouda Refractories BV Special Dense Castables

Description
TypeDescriptionProduct SeriesSpecial High Alumina  Special high alumina dense castables are made from selected raw materials applicable in the aluminium industry. This castable is resistant against liquid aluminium.   CuronSilicon Carbide  This special Silicon Carbide containing castables are used in waste incinerators and for application where a high heat flux is needed. This material is also high erosion resistant and applicable at liquid metals applications. Available in vibration and self-flowing qualities.   Curon K and Flucon KRapid Heating & Repair  Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.   Velox
Description
TypeDescriptionProduct SeriesSpecial High Alumina  Special high alumina dense castables are made from selected raw materials applicable in the aluminium industry. This castable is resistant against liquid aluminium.   CuronSilicon Carbide  This special Silicon Carbide containing castables are used in waste incinerators and for application where a high heat flux is needed. This material is also high erosion resistant and applicable at liquid metals applications. Available in vibration and self-flowing qualities.   Curon K and Flucon KRapid Heating & Repair  Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.   Velox

Suppliers

Company
Product
Description
Supplier Links
Special Dense Castables -  - Gouda Refractories BV
Gouda, Netherlands
Special Dense Castables
Special Dense Castables
TypeDescriptionProduct SeriesSpecial High Alumina  Special high alumina dense castables are made from selected raw materials applicable in the aluminium industry. This castable is resistant against liquid aluminium.   CuronSilicon Carbide  This special Silicon Carbide containing castables are used in waste incinerators and for application where a high heat flux is needed. This material is also high erosion resistant and applicable at liquid metals applications. Available in vibration and self-flowing qualities.   Curon K and Flucon KRapid Heating & Repair  Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.   Velox

TypeDescriptionProduct SeriesSpecial High Alumina 
Special high alumina dense castables are made from selected raw materials applicable in the aluminium industry. This castable is resistant against liquid aluminium.
 
CuronSilicon Carbide 
This special Silicon Carbide containing castables are used in waste incinerators and for application where a high heat flux is needed. This material is also high erosion resistant and applicable at liquid metals applications. Available in vibration and self-flowing qualities.
 
Curon K and Flucon KRapid Heating & Repair 
Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.
 
Velox

Supplier's Site

Technical Specifications

  Gouda Refractories BV
Product Category Thermal and Refractory Ceramics
Product Name Special Dense Castables
Max Use Temperature 1600 C (2912 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Extruded Ceramic Tubes -  - U.S. Refractories
U.S. Refractories
Specs
Material Type Alumina
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 48 to 72 inch (1219 to 1829 mm)
View Details