Gouda Refractories BV Datasheets for Oxide Ceramics

Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials.
Oxide Ceramics: Learn more

Product Name Notes
TypeDescriptionProduct SeriesRegular  General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C.   CuronHigh Alumina Chamotte  General dense high...
Chromium oxide corundum bricks with chromium oxide contents of 5 % to 20 % are made with additives that positively influence the elasticity of the brick. Low porosity bricks are also...
High alumina fire clay bricks made from selected raw materials calcined at high temperatures.   The high density and very low amount of bonding clay give the bricks a low...
LP and ULP brick series comprise super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%.   LP...