Gouda Refractories BV Datasheets for Aluminum Oxide and Alumina Ceramics
Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more
| Product Name | Notes |
|---|---|
| TypeDescriptionProduct SeriesRegular General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C. CuronHigh Alumina Chamotte General dense high... | |
| High alumina fire clay bricks made from selected raw materials calcined at high temperatures. The high density and very low amount of bonding clay give the bricks a low... | |
| LP and ULP brick series comprise super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%. LP... |