Gouda Refractories BV Dense Castables

Description
TypeDescriptionProduct SeriesRegular  General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C.   CuronHigh Alumina Chamotte  General dense high alumina castables made from selected raw materials calcined at high temperatures. For application up to 1.650 °C.   CuronSillimanite  Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.   CuronBauxite  General dense bauxite castables are made from typical selected bauxite raw materials. The quality is generally very high abrasive resistant. For application up to 1.700 °C.   CuronCorundum  Dense corundum based castables are extremely high classified castable. These qualities combine very low creep, very good thermal resistance and excellent hot properties. The quality is used in high fired and heavy loaded equipment. For application up to 1.870 °C.   Curon
Description
TypeDescriptionProduct SeriesRegular  General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C.   CuronHigh Alumina Chamotte  General dense high alumina castables made from selected raw materials calcined at high temperatures. For application up to 1.650 °C.   CuronSillimanite  Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.   CuronBauxite  General dense bauxite castables are made from typical selected bauxite raw materials. The quality is generally very high abrasive resistant. For application up to 1.700 °C.   CuronCorundum  Dense corundum based castables are extremely high classified castable. These qualities combine very low creep, very good thermal resistance and excellent hot properties. The quality is used in high fired and heavy loaded equipment. For application up to 1.870 °C.   Curon

Suppliers

Company
Product
Description
Supplier Links
Dense Castables -  - Gouda Refractories BV
Gouda, Netherlands
Dense Castables
Dense Castables
TypeDescriptionProduct SeriesRegular  General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C.   CuronHigh Alumina Chamotte  General dense high alumina castables made from selected raw materials calcined at high temperatures. For application up to 1.650 °C.   CuronSillimanite  Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.   CuronBauxite  General dense bauxite castables are made from typical selected bauxite raw materials. The quality is generally very high abrasive resistant. For application up to 1.700 °C.   CuronCorundum  Dense corundum based castables are extremely high classified castable. These qualities combine very low creep, very good thermal resistance and excellent hot properties. The quality is used in high fired and heavy loaded equipment. For application up to 1.870 °C.   Curon

TypeDescriptionProduct SeriesRegular 
General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C.
 
CuronHigh Alumina Chamotte 
General dense high alumina castables made from selected raw materials calcined at high temperatures. For application up to 1.650 °C.
 
CuronSillimanite 
Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions. For application up to 1.600 °C.
 
CuronBauxite 
General dense bauxite castables are made from typical selected bauxite raw materials. The quality is generally very high abrasive resistant. For application up to 1.700 °C.
 
CuronCorundum 
Dense corundum based castables are extremely high classified castable. These qualities combine very low creep, very good thermal resistance and excellent hot properties. The quality is used in high fired and heavy loaded equipment. For application up to 1.870 °C.
 
Curon

Supplier's Site

Technical Specifications

  Gouda Refractories BV
Product Category Oxide Ceramics
Product Name Dense Castables
Oxide Type Alumina; Al Silicate or Mica Based; Fireclay; Other Material (Ceramic, Glass, Piezoelectric, Refractory); Bauxite, Corundum
Unlock Full Specs
to access all available technical data