The VNZ double-shaft re-shredder was developed for re-shredding pre-shredded timber waste, pre-shredded municipal solid waste, sorting waste, and much more in order to produce separable material for recycling and reutilization.
Different rotor systems and geometries are available to optimize the shredding capacity with different material. The two solid steel rotors, each with a diameter of 19.5" (500mm) to 25" (640mm), maximize the shredding efficiency. The machine is equipped with the "Flipper", a floating pneumatically pre-tensioned counter knife that prevents damage if tramp materials are fed in. This also makes it easy to remove tramp material without having to unload the hopper.
The VNZ XL also features two large hydraulic access doors that make wear parts easier to replace and allow tramp materials to be removed, even when the hopper is completely full. The drive capacities range from 2 x 75 kW to 2 x 200 kW. The screen mesh sizes are normally between 0.75" (20mm) and 6" (150mm). Depending on the size of the machine and teh mesh size, throughputs of between 5 and 40 to/h can be achieved. In addition to the standard drive, the VNZ XL is also available with Vecoplan's patented HiTorcTM drive, which reduces power consumption by up to 60% compared to traditional drive systems.
| Vecoplan, LLC | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | VNZ 250 XL |
| Product Name | Dual-Shaft Re-Shredder |