Vecoplan, LLC Dual-Shaft Re-Shredder VNZ 210 V

Description
The VNZ double-shaft re-shredder was developed for re-shredding pre-shredded timber waste, pre-shredded municipal solid waste, sorting waste, and much more in order to produce separable material for recycling and reutilization. Different rotor systems and geometries are available to optimize the shredding capacity with different material. The two solid steel rotors, each with a diameter of 19.5" (500mm) to 25" (640mm), maximize the shredding efficiency. The machine is equipped with the "Flipper", a floating pneumatically pre-tensioned counter knife that prevents damage if tramp materials are fed in. This also makes it easy to remove tramp material without having to unload the hopper.
Datasheet
Description
The VNZ double-shaft re-shredder was developed for re-shredding pre-shredded timber waste, pre-shredded municipal solid waste, sorting waste, and much more in order to produce separable material for recycling and reutilization. Different rotor systems and geometries are available to optimize the shredding capacity with different material. The two solid steel rotors, each with a diameter of 19.5" (500mm) to 25" (640mm), maximize the shredding efficiency. The machine is equipped with the "Flipper", a floating pneumatically pre-tensioned counter knife that prevents damage if tramp materials are fed in. This also makes it easy to remove tramp material without having to unload the hopper.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Shaft Re-Shredder - VNZ 210 V - Vecoplan, LLC
Archdale, NC, United States
Dual-Shaft Re-Shredder
VNZ 210 V
Dual-Shaft Re-Shredder VNZ 210 V
The VNZ double-shaft re-shredder was developed for re-shredding pre-shredded timber waste, pre-shredded municipal solid waste, sorting waste, and much more in order to produce separable material for recycling and reutilization. Different rotor systems and geometries are available to optimize the shredding capacity with different material. The two solid steel rotors, each with a diameter of 19.5" (500mm) to 25" (640mm), maximize the shredding efficiency. The machine is equipped with the "Flipper", a floating pneumatically pre-tensioned counter knife that prevents damage if tramp materials are fed in. This also makes it easy to remove tramp material without having to unload the hopper.

The VNZ double-shaft re-shredder was developed for re-shredding pre-shredded timber waste, pre-shredded municipal solid waste, sorting waste, and much more in order to produce separable material for recycling and reutilization.
Different rotor systems and geometries are available to optimize the shredding capacity with different material. The two solid steel rotors, each with a diameter of 19.5" (500mm) to 25" (640mm), maximize the shredding efficiency. The machine is equipped with the "Flipper", a floating pneumatically pre-tensioned counter knife that prevents damage if tramp materials are fed in. This also makes it easy to remove tramp material without having to unload the hopper.

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Knife Mills and Shredders
Product Number VNZ 210 V
Product Name Dual-Shaft Re-Shredder
Unlock Full Specs
to access all available technical data

Similar Products