Vecoplan, LLC Mobile Shred Truck PT24 Non-CDL

Description
The Vecoplan PT24 Mobile Shredding System combines maximum throughput and payload in a sleek, clean design, all in a compact, non-CDL shred truck. The Vecoplan PT24 Series introduces a shred truck design that is intuitive to operate and extremely efficient- all backed by the industry’s leading 3-year warranty! Features Throughput Up To 7,000 lb/hr Payload Up To 8,000 lbs Shred Block Vecoplan 600 Drive Hydraulic Shredder Drive Motors 2 Horsepower 50 x2 Payload Camera Back Up Camera Shredder Compartment Camera PLC Driven Controls Rear Body Button Unload In-Cab Payload Unload Curb Mode Panel Engine Start / Stop Chassis Freightliner GVW 26,000 lbs Length 28’ 6-13/16” Height 12’ 3-1/16” Width 8’ 1/2” Warranty 3 Years (limited)
Datasheet
Description
The Vecoplan PT24 Mobile Shredding System combines maximum throughput and payload in a sleek, clean design, all in a compact, non-CDL shred truck. The Vecoplan PT24 Series introduces a shred truck design that is intuitive to operate and extremely efficient- all backed by the industry’s leading 3-year warranty! Features Throughput Up To 7,000 lb/hr Payload Up To 8,000 lbs Shred Block Vecoplan 600 Drive Hydraulic Shredder Drive Motors 2 Horsepower 50 x2 Payload Camera Back Up Camera Shredder Compartment Camera PLC Driven Controls Rear Body Button Unload In-Cab Payload Unload Curb Mode Panel Engine Start / Stop Chassis Freightliner GVW 26,000 lbs Length 28’ 6-13/16” Height 12’ 3-1/16” Width 8’ 1/2” Warranty 3 Years (limited)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Shred Truck - PT24 Non-CDL - Vecoplan, LLC
Archdale, NC, United States
Mobile Shred Truck
PT24 Non-CDL
Mobile Shred Truck PT24 Non-CDL
The Vecoplan PT24 Mobile Shredding System combines maximum throughput and payload in a sleek, clean design, all in a compact, non-CDL shred truck. The Vecoplan PT24 Series introduces a shred truck design that is intuitive to operate and extremely efficient- all backed by the industry’s leading 3-year warranty! Features Throughput Up To 7,000 lb/hr Payload Up To 8,000 lbs Shred Block Vecoplan 600 Drive Hydraulic Shredder Drive Motors 2 Horsepower 50 x2 Payload Camera Back Up Camera Shredder Compartment Camera PLC Driven Controls Rear Body Button Unload In-Cab Payload Unload Curb Mode Panel Engine Start / Stop Chassis Freightliner GVW 26,000 lbs Length 28’ 6-13/16” Height 12’ 3-1/16” Width 8’ 1/2” Warranty 3 Years (limited)

The Vecoplan PT24 Mobile Shredding System combines maximum throughput and payload in a sleek, clean design, all in a compact, non-CDL shred truck. The Vecoplan PT24 Series introduces a shred truck design that is intuitive to operate and extremely efficient- all backed by the industry’s leading 3-year warranty!

Features

  • Throughput Up To 7,000 lb/hr
  • Payload Up To 8,000 lbs
  • Shred Block Vecoplan 600
  • Drive Hydraulic Shredder
  • Drive Motors 2
  • Horsepower 50 x2
  • Payload Camera
  • Back Up Camera
  • Shredder Compartment Camera
  • PLC Driven Controls
  • Rear Body Button Unload
  • In-Cab Payload Unload
  • Curb Mode
  • Panel Engine Start / Stop
  • Chassis Freightliner
  • GVW 26,000 lbs
  • Length 28’ 6-13/16”
  • Height 12’ 3-1/16”
  • Width 8’ 1/2”
  • Warranty 3 Years (limited)
Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Knife Mills and Shredders
Product Number PT24 Non-CDL
Product Name Mobile Shred Truck
Unlock Full Specs
to access all available technical data

Similar Products