The KIT362 is a 95-gallon high-visibility HazMat chemical spill kit designed for rapid response to acid, base, and unknown liquid spills. It features a lime green, high-density polyethylene drum with a non-threaded lid, 31.75-inch external diameter, and 41.2-inch height, weighing 85 lbs. The kit includes PIG HazMat absorbent socks, pads, pillows, and dike products, all specially treated for absorption of concentrated corrosives like 98% sulfuric acid and 30% sodium hydroxide, with total absorbency up to 63 gallons. The drum is UV resistant, includes a tamperproof seal, and comes with disposal bags and instructions. A PIG Overpack Protection Cover is suggested for outdoor storage. Personal protective equipment is not included.
Absorbs up to 63 gal. Absorbs Acids; Bases; Unknowns
Hi-viz container is easily seen - even in low light or from a distance - to help make spill response even faster. Note: Container lid is nonthreaded.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | KIT362 |
| Product Name | PIG® HazMat Spill Kit in 95-Gallon High-Visibility Container |