N.R. Murphy Ltd. Datasheets for Baghouses and Baghouse Filters
Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM).
Baghouses and Baghouse Filters: Learn more
| Product Name | Notes |
|---|---|
| A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier... | |
| An economical, portable dust collector with a truly efficient performance. It is specially designed to handle one or several machines. Applications: Designed to handle one or more machines in close... | |
| Designed for use as an after filter on existing cyclone type collectors. Eliminates emission to atmosphere that is present with all cyclones. Also useful in the textile industry or wherever... | |
| Designed in circular modules giving unlimited capacities, and is automatically cleaned by reversing air flow for continuous cleaning. Suitable where compressed air is not available. For very high dust loads. | |
| Designed in square or rectangular arrangements for unlimited capacities and all types of particulates. It uses compressed air to automatically clean the filter media for continuous operation. The Murphy Model... | |
| Designed specifically for powdered coating or similar applications. The standard collector has a high efficiency primary cyclonic separator, thus reducing the problem of colour contamination of the reusable materials. This... | |
| Ideally suited for schools or small industrial applications where large volumes of air are required for relatively small amounts of dust collected. Primarily designed for limited ceiling height installations. Features:... | |
| Many of our dust collector models can be adapted to bin or silo venting by using the filter section only of a selected nodel. N.R. Murphy bin vents are available... | |
| Many options available including increased storage capacity. For light or intermittent dust load. Features: Highly efficient performance. Built in silencer. It fits low ceiling areas, and takes up minimal amount... | |
| Permits industrial plants to prevent air pollution while reclaiming heat and humidity. Other profitable results are air pressure equalization in the building, reduction of fire hazard, cleanup costs and annoying... | |
| This model with its compact, flexibile and efficient design is available in varying bin capacities and varying cfm capacities for very large applications. The advantage of this model is its... | |
| Used mainly in the paper and corrugated box industry but also useful for other applications where large volumes of dust laden air have to be filtered. They are normally used... |