N.R. Murphy Ltd. Dust Collectors MKAY

Description
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances. Features: Rugged yet inexpensive. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Flexible and simple design. Many sizes and configurations available. High capacity yet very compact. Suitable for large and small applications. It fits into low ceiling areas, yet takes up minimal amount of floor space. It can be installed inside a building as well as outside. Quiet operation with silencer option. Easy to empty the collected waste. Flexible in design and capacities to fit all types of operations. Practically no maintenance. Totally enclosed in steel for fire protection and filter section protection. A good appearance. Completely self-contained. Easily installed by inexperienced personnel. Manual shaking mechanism (standard equipment). High performance on all types of dust particles. Pull through or blow through operation. Easy operation. All sections of the unit readily accessible. Shipped completely assembled. Flexible cfm ratings for top performance. Low initial cost. Primary separator. Secondary multi-bag type filtration. Retains warm air in plant. Equalized pressure in building. Removable support legs.
Description
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances. Features: Rugged yet inexpensive. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Flexible and simple design. Many sizes and configurations available. High capacity yet very compact. Suitable for large and small applications. It fits into low ceiling areas, yet takes up minimal amount of floor space. It can be installed inside a building as well as outside. Quiet operation with silencer option. Easy to empty the collected waste. Flexible in design and capacities to fit all types of operations. Practically no maintenance. Totally enclosed in steel for fire protection and filter section protection. A good appearance. Completely self-contained. Easily installed by inexperienced personnel. Manual shaking mechanism (standard equipment). High performance on all types of dust particles. Pull through or blow through operation. Easy operation. All sections of the unit readily accessible. Shipped completely assembled. Flexible cfm ratings for top performance. Low initial cost. Primary separator. Secondary multi-bag type filtration. Retains warm air in plant. Equalized pressure in building. Removable support legs.

Suppliers

Company
Product
Description
Supplier Links
Dust Collectors - MKAY - N.R. Murphy Ltd.
Cambridge, Ontario, Canada
Dust Collectors
MKAY
Dust Collectors MKAY
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances. Features: Rugged yet inexpensive. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Flexible and simple design. Many sizes and configurations available. High capacity yet very compact. Suitable for large and small applications. It fits into low ceiling areas, yet takes up minimal amount of floor space. It can be installed inside a building as well as outside. Quiet operation with silencer option. Easy to empty the collected waste. Flexible in design and capacities to fit all types of operations. Practically no maintenance. Totally enclosed in steel for fire protection and filter section protection. A good appearance. Completely self-contained. Easily installed by inexperienced personnel. Manual shaking mechanism (standard equipment). High performance on all types of dust particles. Pull through or blow through operation. Easy operation. All sections of the unit readily accessible. Shipped completely assembled. Flexible cfm ratings for top performance. Low initial cost. Primary separator. Secondary multi-bag type filtration. Retains warm air in plant. Equalized pressure in building. Removable support legs.

A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles.

The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances.

Features:

  • Rugged yet inexpensive.
  • Heavy gauge galvanized all welded construction painted a standard colour finish coat.
  • Flexible and simple design.
  • Many sizes and configurations available.
  • High capacity yet very compact.
  • Suitable for large and small applications.
  • It fits into low ceiling areas, yet takes up minimal amount of floor space.
  • It can be installed inside a building as well as outside.
  • Quiet operation with silencer option.
  • Easy to empty the collected waste.
  • Flexible in design and capacities to fit all types of operations.
  • Practically no maintenance.
  • Totally enclosed in steel for fire protection and filter section protection.
  • A good appearance.
  • Completely self-contained.
  • Easily installed by inexperienced personnel.
  • Manual shaking mechanism (standard equipment).
  • High performance on all types of dust particles.
  • Pull through or blow through operation.
  • Easy operation.
  • All sections of the unit readily accessible.
  • Shipped completely assembled.
  • Flexible cfm ratings for top performance.
  • Low initial cost.
  • Primary separator.
  • Secondary multi-bag type filtration.
  • Retains warm air in plant.
  • Equalized pressure in building.
  • Removable support legs.
Supplier's Site

Technical Specifications

  N.R. Murphy Ltd.
Product Category Dust Collectors and Dust Collector Filters
Product Number MKAY
Product Name Dust Collectors
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-80 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 20250 to 40500 SCFM (34419 to 68839 m³/hr)
View Details
Dust, Smoke, or Fumes Filter Booth - DPB-12-24-10 - Filter 1 Clean Air Consultants
Specs
Collector Type Collection Booths
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details