N.R. Murphy Ltd. Datasheets for Cyclone Separators

Cyclone separators and centrifugal separators utilize centrifugal, gravitational, and inertial forces to remove fine particles suspended in air or gas.
Cyclone Separators: Learn more

Product Name Notes
Designed specifically for powdered coating or similar applications. The standard collector has a high efficiency primary cyclonic separator, thus reducing the problem of colour contamination of the reusable materials. This...
Ideally suited for schools or small industrial applications where large volumes of air are required for relatively small amounts of dust collected. Primarily designed for limited ceiling height installations. Features:...
Many options available including increased storage capacity. For light or intermittent dust load. Features: Highly efficient performance. Built in silencer. It fits low ceiling areas, and takes up minimal amount...
Several different types are available from chip handling to extremely high efficiency models. Can be used in just about any type of industry as a primary separator ahead of the...