N.R. Murphy Ltd. Dust Collectors MKHW

Description
Designed specifically for powdered coating or similar applications. The standard collector has a high efficiency primary cyclonic separator, thus reducing the problem of colour contamination of the reusable materials. This separator is attached to a high efficiency secondary multi-tube filter section. A square or rectangular filter tube section is supplied depending on the model selected. The model MKHW dust collector can also be adapted to other industries for collecting all types of reusable or waste materials. Please contact our technical representative to help you with your particular application. Features: Completely self-contained. Many sizes and configurations available. Standards range from 300 to 1570 sq. ft. of filter media. Flexible in design and capacities to fit all types of operations. High performance on all types of dust particles. It fits into low ceiling areas, yet takes up minimal amount of floor space. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Practically no maintenance. Easy to empty the collected material. Quiet operation with silencer option. Pull through configuration. Easily installed by inexperienced personnel. Shipped complete in assembled sections. All sections of the unit readily accessible. Primary high efficient cyclonic separator. Secondary multi-bag type filtration. Most material collected from primary cyclone is reusable (such as powdered paint applications).
Description
Designed specifically for powdered coating or similar applications. The standard collector has a high efficiency primary cyclonic separator, thus reducing the problem of colour contamination of the reusable materials. This separator is attached to a high efficiency secondary multi-tube filter section. A square or rectangular filter tube section is supplied depending on the model selected. The model MKHW dust collector can also be adapted to other industries for collecting all types of reusable or waste materials. Please contact our technical representative to help you with your particular application. Features: Completely self-contained. Many sizes and configurations available. Standards range from 300 to 1570 sq. ft. of filter media. Flexible in design and capacities to fit all types of operations. High performance on all types of dust particles. It fits into low ceiling areas, yet takes up minimal amount of floor space. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Practically no maintenance. Easy to empty the collected material. Quiet operation with silencer option. Pull through configuration. Easily installed by inexperienced personnel. Shipped complete in assembled sections. All sections of the unit readily accessible. Primary high efficient cyclonic separator. Secondary multi-bag type filtration. Most material collected from primary cyclone is reusable (such as powdered paint applications).

Suppliers

Company
Product
Description
Supplier Links
Dust Collectors - MKHW - N.R. Murphy Ltd.
Cambridge, Ontario, Canada
Dust Collectors
MKHW
Dust Collectors MKHW
Designed specifically for powdered coating or similar applications. The standard collector has a high efficiency primary cyclonic separator, thus reducing the problem of colour contamination of the reusable materials. This separator is attached to a high efficiency secondary multi-tube filter section. A square or rectangular filter tube section is supplied depending on the model selected. The model MKHW dust collector can also be adapted to other industries for collecting all types of reusable or waste materials. Please contact our technical representative to help you with your particular application. Features: Completely self-contained. Many sizes and configurations available. Standards range from 300 to 1570 sq. ft. of filter media. Flexible in design and capacities to fit all types of operations. High performance on all types of dust particles. It fits into low ceiling areas, yet takes up minimal amount of floor space. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Practically no maintenance. Easy to empty the collected material. Quiet operation with silencer option. Pull through configuration. Easily installed by inexperienced personnel. Shipped complete in assembled sections. All sections of the unit readily accessible. Primary high efficient cyclonic separator. Secondary multi-bag type filtration. Most material collected from primary cyclone is reusable (such as powdered paint applications).

Designed specifically for powdered coating or similar applications.

The standard collector has a high efficiency primary cyclonic separator, thus reducing the problem of colour contamination of the reusable materials. This separator is attached to a high efficiency secondary multi-tube filter section. A square or rectangular filter tube section is supplied depending on the model selected.

The model MKHW dust collector can also be adapted to other industries for collecting all types of reusable or waste materials. Please contact our technical representative to help you with your particular application.

Features:

  • Completely self-contained.
  • Many sizes and configurations available. Standards range from 300 to 1570 sq. ft. of filter media.
  • Flexible in design and capacities to fit all types of operations.
  • High performance on all types of dust particles.
  • It fits into low ceiling areas, yet takes up minimal amount of floor space.
  • Heavy gauge galvanized all welded construction painted a standard colour finish coat.
  • Practically no maintenance.
  • Easy to empty the collected material.
  • Quiet operation with silencer option.
  • Pull through configuration.
  • Easily installed by inexperienced personnel.
  • Shipped complete in assembled sections.
  • All sections of the unit readily accessible.
  • Primary high efficient cyclonic separator.
  • Secondary multi-bag type filtration.
  • Most material collected from primary cyclone is reusable (such as powdered paint applications).
Supplier's Site

Technical Specifications

  N.R. Murphy Ltd.
Product Category Dust Collectors and Dust Collector Filters
Product Number MKHW
Product Name Dust Collectors
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Amtech ADT Dust Collectors - Amtech ADT-2 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1000 SCFM (1700 m³/hr)
Efficiency 99.5 %
View Details
Cartridge Collector Downdraft Table - DFF-6-6-5-40 - Filter 1 Clean Air Consultants
Specs
Collector Type Downdraft Tables
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details