N.R. Murphy Ltd. Datasheets for Dust Collectors and Dust Collector Filters
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more
| Product Name | Notes |
|---|---|
| A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier... | |
| An economical, portable dust collector with a truly efficient performance. It is specially designed to handle one or several machines. Applications: Designed to handle one or more machines in close... | |
| Available in many configurations and sizes with built in dust collector or separate dust collector. As a recognized leader in the air cleaning industry we offer dust collection systems to... | |
| Designed for use as an after filter on existing cyclone type collectors. Eliminates emission to atmosphere that is present with all cyclones. Also useful in the textile industry or wherever... | |
| Designed in circular modules giving unlimited capacities, and is automatically cleaned by reversing air flow for continuous cleaning. Suitable where compressed air is not available. For very high dust loads. | |
| Designed in square or rectangular arrangements for unlimited capacities and all types of particulates. It uses compressed air to automatically clean the filter media for continuous operation. The Murphy Model... | |
| Designed specifically for powdered coating or similar applications. The standard collector has a high efficiency primary cyclonic separator, thus reducing the problem of colour contamination of the reusable materials. This... | |
| Ideally suited for schools or small industrial applications where large volumes of air are required for relatively small amounts of dust collected. Primarily designed for limited ceiling height installations. Features:... | |
| Many of our dust collector models can be adapted to bin or silo venting by using the filter section only of a selected nodel. N.R. Murphy bin vents are available... | |
| Many options available including increased storage capacity. For light or intermittent dust load. Features: Highly efficient performance. Built in silencer. It fits low ceiling areas, and takes up minimal amount... | |
| Offers you many advantages in effectively filtering large or small volumes of fine dust laden air with a very compact profile. As one of the many models in our "C"... | |
| Permits industrial plants to prevent air pollution while reclaiming heat and humidity. Other profitable results are air pressure equalization in the building, reduction of fire hazard, cleanup costs and annoying... | |
| Several different types are available from chip handling to extremely high efficiency models. Can be used in just about any type of industry as a primary separator ahead of the... | |
| Small capacity inexpensive cartridge dust collector with enclosed filter, ideally suited for fine dust applications, requiring large filter areas. Features: All welded construction painted a standard colour. Low air-to-cloth ratios. | |
| Small capacity inexpensive cartridge dust collector with exposed filter, ideally suited for fine dust applications, requiring large filter areas. Features: All welded construction painted a standard colour. Low air-to-cloth ratios. | |
| The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to... | |
| This model with its compact, flexibile and efficient design is available in varying bin capacities and varying cfm capacities for very large applications. The advantage of this model is its... | |
| Used mainly in the paper and corrugated box industry but also useful for other applications where large volumes of dust laden air have to be filtered. They are normally used... |