N.R. Murphy Ltd. Dust Collectors MKA

Description
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances. Features: Rugged yet inexpensive. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Totally enclosed in steel for fire protection and filter section protection. Flexible and simple design. Many sizes and configurations available. High capacity yet very compact. Suitable for large and small applications. High performance on all types of dust particles. It fits into low ceiling areas, yet takes up minimal amount of floor space. It can be installed inside a building as well as outside. Quiet operation with silencer option. Easy to empty the collected waste. Flexible in design and capacities to fit all types of operations. Practically no maintenance. A good appearance. Completely self-contained. Easily installed by inexperienced personnel. Manual shaking mechanism (standard equipment). Pull through or blow through operation. Easy operation. All sections of the unit readily accessible. Shipped completely assembled. Flexible cfm ratings for top performance. Low initial cost. Primary separator. Secondary multi-bag type filtration. Retains warm air in plant. Equalized pressure in building. Removable support legs.
Description
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances. Features: Rugged yet inexpensive. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Totally enclosed in steel for fire protection and filter section protection. Flexible and simple design. Many sizes and configurations available. High capacity yet very compact. Suitable for large and small applications. High performance on all types of dust particles. It fits into low ceiling areas, yet takes up minimal amount of floor space. It can be installed inside a building as well as outside. Quiet operation with silencer option. Easy to empty the collected waste. Flexible in design and capacities to fit all types of operations. Practically no maintenance. A good appearance. Completely self-contained. Easily installed by inexperienced personnel. Manual shaking mechanism (standard equipment). Pull through or blow through operation. Easy operation. All sections of the unit readily accessible. Shipped completely assembled. Flexible cfm ratings for top performance. Low initial cost. Primary separator. Secondary multi-bag type filtration. Retains warm air in plant. Equalized pressure in building. Removable support legs.

Suppliers

Company
Product
Description
Supplier Links
Dust Collectors - MKA - N.R. Murphy Ltd.
Cambridge, Ontario, Canada
Dust Collectors
MKA
Dust Collectors MKA
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances. Features: Rugged yet inexpensive. Heavy gauge galvanized all welded construction painted a standard colour finish coat. Totally enclosed in steel for fire protection and filter section protection. Flexible and simple design. Many sizes and configurations available. High capacity yet very compact. Suitable for large and small applications. High performance on all types of dust particles. It fits into low ceiling areas, yet takes up minimal amount of floor space. It can be installed inside a building as well as outside. Quiet operation with silencer option. Easy to empty the collected waste. Flexible in design and capacities to fit all types of operations. Practically no maintenance. A good appearance. Completely self-contained. Easily installed by inexperienced personnel. Manual shaking mechanism (standard equipment). Pull through or blow through operation. Easy operation. All sections of the unit readily accessible. Shipped completely assembled. Flexible cfm ratings for top performance. Low initial cost. Primary separator. Secondary multi-bag type filtration. Retains warm air in plant. Equalized pressure in building. Removable support legs.

A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles.

The most outstanding feature is the compactness of this model, yet it has the capability of effectively filtering large volumes of air and occupies little valuable space when installed inside or outside a building. The reduced size of these dust collectors also reflects a great saving in shipping costs over long distances.

Features:

  • Rugged yet inexpensive.
  • Heavy gauge galvanized all welded construction painted a standard colour finish coat.
  • Totally enclosed in steel for fire protection and filter section protection.
  • Flexible and simple design.
  • Many sizes and configurations available.
  • High capacity yet very compact.
  • Suitable for large and small applications.
  • High performance on all types of dust particles.
  • It fits into low ceiling areas, yet takes up minimal amount of floor space.
  • It can be installed inside a building as well as outside.
  • Quiet operation with silencer option.
  • Easy to empty the collected waste.
  • Flexible in design and capacities to fit all types of operations.
  • Practically no maintenance.
  • A good appearance.
  • Completely self-contained.
  • Easily installed by inexperienced personnel.
  • Manual shaking mechanism (standard equipment).
  • Pull through or blow through operation.
  • Easy operation.
  • All sections of the unit readily accessible.
  • Shipped completely assembled.
  • Flexible cfm ratings for top performance.
  • Low initial cost.
  • Primary separator.
  • Secondary multi-bag type filtration.
  • Retains warm air in plant.
  • Equalized pressure in building.
  • Removable support legs.
Supplier's Site

Technical Specifications

  N.R. Murphy Ltd.
Product Category Dust Collectors and Dust Collector Filters
Product Number MKA
Product Name Dust Collectors
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

Air Pollution Control Systems -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type (optional feature); Wet Type (optional feature)
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 3-18 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (18x)
Airflow 4500 to 9000 SCFM (7649 to 15298 m³/hr)
View Details
Continuous-Duty Cartridge Dust Collector - PFV-4 - Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Features Continuous
Process Dry Type
View Details