Thermal Wire and Cable LLC 538-4MTG

Description
MTG Flexing, oil resistant cables are engineered for applications where the cable is expected to perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and/or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire (shake and bake).
Description
MTG Flexing, oil resistant cables are engineered for applications where the cable is expected to perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and/or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire (shake and bake).

Suppliers

Company
Product
Description
Supplier Links
MTG Flexing, oil resistant cables are engineered for applications where the cable is expected to perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and/or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire (shake and bake).

MTG Flexing, oil resistant cables are engineered for applications where the cable is expected to perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and/or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire (shake and bake).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 538-4MTG
Diameter 0.3700 to ? inch (9.4 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details