Thermal Wire and Cable LLC 538-4C18TFLM

Description
Thermaflame 3000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320F through 1000F temperatures continuous or short term exposure to 2800F. Available in 28AWG to 500MCM, to 50 Conductor, or as a composite cable, with various other elements. Thermaflame 3000 is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to fire and flame at temperatures of approximately 300,000 Btu/hr (87.9kW) fire for 20 minutes with circuit integrity. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Passes ETL flame propagation and smoke density test. Tested and in compliance with NFPA 70 (NEC) and Section 800 of the National Electrical Code 1999 Edition. ETL 1093°C; circuit integrity test available upon request. Thermaflame 3000 is available in a range of color codes for positive circuit identification. Available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Single conductor Thermaflame 3000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable some constructions designed to pass 1093°C circuit integrity test, please inquire. Conductor options :Solid or stranded Grade A Nickel (Nickel 200).
Description
Thermaflame 3000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320F through 1000F temperatures continuous or short term exposure to 2800F. Available in 28AWG to 500MCM, to 50 Conductor, or as a composite cable, with various other elements. Thermaflame 3000 is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to fire and flame at temperatures of approximately 300,000 Btu/hr (87.9kW) fire for 20 minutes with circuit integrity. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Passes ETL flame propagation and smoke density test. Tested and in compliance with NFPA 70 (NEC) and Section 800 of the National Electrical Code 1999 Edition. ETL 1093°C; circuit integrity test available upon request. Thermaflame 3000 is available in a range of color codes for positive circuit identification. Available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Single conductor Thermaflame 3000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable some constructions designed to pass 1093°C circuit integrity test, please inquire. Conductor options :Solid or stranded Grade A Nickel (Nickel 200).

Suppliers

Company
Product
Description
Supplier Links
Thermaflame 3000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320F through 1000F temperatures continuous or short term exposure to 2800F. Available in 28AWG to 500MCM, to 50 Conductor, or as a composite cable, with various other elements. Thermaflame 3000 is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to fire and flame at temperatures of approximately 300,000 Btu/hr (87.9kW) fire for 20 minutes with circuit integrity. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Passes ETL flame propagation and smoke density test. Tested and in compliance with NFPA 70 (NEC) and Section 800 of the National Electrical Code 1999 Edition. ETL 1093°C; circuit integrity test available upon request. Thermaflame 3000 is available in a range of color codes for positive circuit identification. Available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Single conductor Thermaflame 3000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable some constructions designed to pass 1093°C circuit integrity test, please inquire. Conductor options :Solid or stranded Grade A Nickel (Nickel 200).

Thermaflame 3000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320F through 1000F temperatures continuous or short term exposure to 2800F. Available in 28AWG to 500MCM, to 50 Conductor, or as a composite cable, with various other elements.

Thermaflame 3000 is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to fire and flame at temperatures of approximately 300,000 Btu/hr (87.9kW) fire for 20 minutes with circuit integrity.

The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Passes ETL flame propagation and smoke density test. Tested and in compliance with NFPA 70 (NEC) and Section 800 of the National Electrical Code 1999 Edition. ETL 1093°C; circuit integrity test available upon request.

Thermaflame 3000 is available in a range of color codes for positive circuit identification. Available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Single conductor Thermaflame 3000 also available to 1000 MCM.

Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills.

Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red.

UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable some constructions designed to pass 1093°C circuit integrity test, please inquire.

Conductor options :Solid or stranded Grade A Nickel (Nickel 200).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 538-4C18TFLM
Diameter 0.2950 to ? inch (7.49 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details