OCA optical adhesive is mainly composed of acrylate pressure sensitive adhesive and is made of a composite release film. It has excellent optical properties/acid free, good functional sheet material compatibility (ITO, AgNW, etc.), excellent reliability, and good differential absorption.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | P-6125 |
| Product Name | OCA Optical Adhesive |
| Form / Shape | Sheet or Film |
| Thickness | 0.0049 inch (0.1250 mm) |
| Material Type | Optical |