1-250,000 RPM. Extremely versatile and able to work over long distances (up to 25 feet). The ROLS-W (tinned wire termination) and ROLS-P (1/8" phone plug termination) are threaded stainless steel remote optical sensors with a visible red laser light source. All these sensors have the "on-target" green LED indicator.
Model ROLS-P: Remote Optical Laser Sensor with 8 ft. cable, 1/8" (3.5mm) phone plug connector, mounting bracket with jam nuts and 12 inches of T-5 Tape.
Model ROLS-W: Remote Optical Laser Sensor with 8 ft. cable, 3 tinned leads, mounting bracket with jam nuts and 12 inches of T-5 reflective tape.
Model ROLS24-W: Remote Optical Laser Sensor with 24 VDC input power, 8 foot cable, 3 tinned leads, mounting bracket with jam nuts and 12 inches of T-5 reflective tape.
Longer Cable Models and Bulk Sensor Cable is available for any of our sensors. Please give us a call or email us for pricing.
| Monarch Instrument | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | ROLS |
| Product Name | Remote Optical Laser Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 300 inch (7620 mm) |
| Operating Temperature | 14 to 158 F (-10 to 70 C) |
| Beam Type | Visible |
| Power Requirements | DC Powered |