Monarch Instrument Proximity Sensor PS-12

Description
1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator. Common Usage: Permanent Installation in harsh industrial environments
Description
1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator. Common Usage: Permanent Installation in harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - PS-12 - Monarch Instrument
Amherst, NH, USA
Proximity Sensor
PS-12
Proximity Sensor PS-12
1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator. Common Usage: Permanent Installation in harsh industrial environments

1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator.

Common Usage: Permanent Installation in harsh industrial environments

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Proximity Sensors
Product Number PS-12
Product Name Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1500 to 0.5000 inch (3.81 to 12.7 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1185EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIEN-M18NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers