Monarch Instrument Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target... | |
| 1-60,000 RPM. The P5-11 Proximity Sensor is a rugged industrial 2 wire probe style inductive sensor. It can be used 0.2 inches (5mm) from a 0.5 inch (12mm) metallic target... | |
| The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from... |